ASTM International - ASTM B928/B928M-14a

Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 13
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This specification covers high magnesium marine application aluminum-alloy (Note 1), in those alloy-tempers shown in Table 2 [Table 3] and Table 4 [Table 5], for flat sheet, coiled sheet, and plate, in the mill finish condition that are intended for marine hull construction and other marine applications where frequent or constant direct contact with seawater is expected and for similar environments (Note 2).

Note 1: Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

Note 2: There are other aluminum alloy-temper products that may be suitable for use in marine and similar environments, but which may not require the corrosion resistance testing specified by B928/B928M. See Specification B209 or B209M for other aluminum sheet and plate alloy-temper products.

1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1 (M). The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A95083 for 5083 in accordance with Practice E527.

1.3 The values stated in either SI units (Table 3 and Table 5) or inch-pound units (Table 2 and Table 4) are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of each other. Combining values from the two systems may result in non-conformance with the standard.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and... View More

Document History

October 1, 2023
Standard Specification for High Magnesium Aluminum-Alloy Products for Marine Service and Similar Environments
1.1 This specification covers high magnesium aluminum-alloy products in the mill finish condition that are intended for marine hull construction and other marine applications where frequent or...
October 1, 2023
Standard Specification for High Magnesium Aluminum-Alloy Products for Marine Service and Similar Environments
1.1 This specification covers high magnesium aluminum-alloy products in the mill finish condition that are intended for marine hull construction and other marine applications where frequent or...
June 15, 2015
Standard Specification for High Magnesium Aluminum-Alloy Products for Marine Service and Similar Environments
1.1 This specification covers high magnesium aluminum-alloy products in the mill finish condition that are intended for marine hull construction and other marine applications where frequent or...
ASTM B928/B928M-14a
October 1, 2014
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
1.1 This specification covers high magnesium marine application aluminum-alloy (Note 1), in those alloy-tempers shown in Table 2 [Table 3] and Table 4 [Table 5], for flat sheet, coiled sheet, and...
May 1, 2014
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
1.1 This specification covers high magnesium marine application aluminum-alloy (Note 1), in those alloy-tempers shown in Table 2 [Table 3] and Table 4 [Table 5], for flat sheet, coiled sheet, and...
October 1, 2013
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
1.1 This specification covers high magnesium marine application aluminum-alloy (Note 1), in those alloy-tempers shown in Table 2 [Table 3] and Table 4 [Table 5], for flat sheet, coiled sheet, and...
November 1, 2009
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
1.1 This specification covers high magnesium (Note 1) marine application aluminum-alloy (Note 2), in those alloy-tempers shown in Table 1 [Table 2] and Table 3 [Table 4], for flat sheet, coiled...
May 15, 2007
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar...
December 1, 2004
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service
1.1 This specification covers high magnesium () marine application aluminum-alloy (Note 1), in those alloy-tempers shown in [], for flat sheet, coiled sheet, and plate, in the mill finish that are...
Advertisement