ASTM International - ASTM D1305-99(2004)

Standard Specification for Electrical Insulating Paper and Paperboard-Sulfate (Kraft) Layer Type

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1999
Status: inactive
Page Count: 4
ICS Code (Paper and board insulating materials): 29.035.10
scope:

1.1 This specification covers electrical grade unsized, unbleached sulfate paper and paperboard for use as layer insulation in coils, transformers, and similar apparatus. Tissue for the manufacture of capacitors is not included in this specification. Other commonly used designations include:

1.1.1 Soft Coil Wrap,

1.1.2 Dense Coil Wrap,

1.1.3 Kraft Coil Insulation,

1.1.4 Dry-Finished Kraft, and

1.1.5 Water-Finished Kraft.

abstract:

This specification covers electrically insulating, unbleached sulfate paper and paperboard used as layer insulation in coils, transformers, and other similar apparatus. The materials may also be... View More

Document History

May 1, 2022
Standard Specification for Electrical Insulating Paper and Paperboard—Sulfate (Kraft) Layer Type
1.1 This specification covers electrical grade unsized, unbleached sulfate paper and paperboard for use as layer insulation in coils, transformers, and similar apparatus. Other applications include,...
November 1, 2016
Standard Specification for Electrical Insulating Paper and Paperboard—Sulfate (Kraft) Layer Type
1.1 This specification covers electrical grade unsized, unbleached sulfate paper and paperboard for use as layer insulation in coils, transformers, and similar apparatus. Other applications include,...
October 1, 2009
Standard Specification for Electrical Insulating Paper and Paperboard-Sulfate (Kraft) Layer Type
1.1 This specification covers electrical grade unsized, unbleached sulfate paper and paperboard for use as layer insulation in coils, transformers, and similar apparatus. Other applications may...
ASTM D1305-99(2004)
March 10, 1999
Standard Specification for Electrical Insulating Paper and Paperboard-Sulfate (Kraft) Layer Type
This specification covers electrically insulating, unbleached sulfate paper and paperboard used as layer insulation in coils, transformers, and other similar apparatus. The materials may also be used...
March 10, 1999
Standard Specification for Electrical Insulating Paper and Paperboard-Sulfate (Kraft) Layer Type
1.1 This specification covers electrical grade unsized, unbleached sulfate paper and paperboard for use as layer insulation in coils, transformers, and similar apparatus. Tissue for the manufacture...
Advertisement