ASTM International - ASTM D1305-99(2009)
Standard Specification for Electrical Insulating Paper and Paperboard-Sulfate (Kraft) Layer Type
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
1.1 This specification covers electrical grade unsized, unbleached sulfate paper and paperboard for use as layer insulation in coils, transformers, and similar apparatus. Other applications may include, but are not limited to, turn insulation, slot liners, wedges, phase insulation, and separator papers in stranded wire/cable constructions. Tissue for the manufacture of capacitors is not included in this specification. Other commonly used designations include:
1.1.1 Soft Coil Wrap,
1.1.2 Dense Coil Wrap,
1.1.3 Kraft Coil Insulation,
1.1.4 Dry-Finished Kraft, and
1.1.5 Water-Finished Kraft.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers electrically insulating, unbleached sulfate paper and paperboard used as layer insulation in coils, transformers, and other similar apparatus. The materials may also be... View More
Document History