ASTM International - ASTM D4601-04

Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2004
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet is suitable for use as a vapor retarder, with a solid mopping of asphaltic material, under roof insulation or between multiple layers of roof insulation.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

abstract:

This specification covers the standards for asphalt impregnated and coated glass fiber base sheet intended for use as the first ply of built-up roofings. This sheets are also suitable for use as a... View More

Document History

ASTM D4601-04
December 1, 2004
Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
This specification covers the standards for asphalt impregnated and coated glass fiber base sheet intended for use as the first ply of built-up roofings. This sheets are also suitable for use as a...
January 10, 1998
Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet...
Advertisement