ASTM International - ASTM D4601-98

Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1998
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet may be used as a vapor retarder under or between roof insulation with solid top coating of asphaltic material.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

December 1, 2004
Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
This specification covers the standards for asphalt impregnated and coated glass fiber base sheet intended for use as the first ply of built-up roofings. This sheets are also suitable for use as a...
ASTM D4601-98
January 10, 1998
Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet...
Advertisement