ASTM International - ASTM A579/A579M-04a
Standard Specification for Superstrength Alloy Steel Forgings
| Organization: | ASTM International |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers requirements for forged steel shapes for highly stressed structural members requiring yield strengths in excess of 140 ksi [965 MPa].
1.2 This specification is not intended for applications limited by creep deformation.
1.3 Twenty-seven grades are covered by this specification. Selection will depend upon design, service conditions, and mechanical properties required.
1.4 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.
1.5 The values stated in either inch-pound or SI (metric) units are to be regarded separately as standards. Within the text and tables, the SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system must be used independently of each other. Combining values from the two systems may result in non-conformance with the specification.
1.6 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
abstract:
This specification deals with the standard requirements for superstrength alloy steel forgings for highly stressed structural members. Covered here are eight types (twenty-seven grades) of alloy... View More
Document History