ASTM International - ASTM A579/A579M-04a(2014)
Standard Specification for Superstrength Alloy Steel Forgings
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers requirements for forged steel shapes for highly stressed structural members requiring yield strengths in excess of 140 ksi [965 MPa].
1.2 This specification is not intended for applications limited by creep deformation.
1.3 Twenty-seven grades are covered by this specification. Selection will depend upon design, service conditions, and mechanical properties required.
1.4 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.6 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
abstract:
This specification deals with the standard requirements for superstrength alloy steel forgings for highly stressed structural members. Covered here are eight types (twenty-seven grades) of alloy... View More
Document History