ASTM International - ASTM D3739-05

Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 4
ICS Code (Physics. Chemistry): 07.030
scope:

1.1 This practice covers the calculation and adjustment of the Langelier saturation index for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium carbonate scale control in the operation and design of reverse osmosis installations. This practice is applicable for concentrate streams containing xx 10 mg/L to 10000 mg/L of total dissolved solids.For concentrate containing over 10,000 mg/L see Practice D 4582.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2019
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Langelier saturation index for the concentrate stream of a reverse osmosis (RO) device. This index is used to determine the need for...
May 1, 2010
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis (Withdrawn 2019)
In the design and operation of reverse osmosis installations, it is important to predict the calcium carbonate scaling properties of the concentrate stream. Because of the increase in total dissolved...
December 15, 2006
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
In the design and operation of reverse osmosis installations, it is important to predict the calcium carbonate scaling properties of the concentrate stream. Because of the increase in total dissolved...
ASTM D3739-05
January 1, 2005
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Langelier saturation index for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium...
June 10, 2003
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Langelier saturation index for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium...
December 10, 1998
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
1.1 This practice covers the calculation and adjustment of the Langelier saturation index for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium...
Advertisement