ASTM International - ASTM D3739-06
Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
| Organization: | ASTM International |
| Publication Date: | 15 December 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Physics. Chemistry): | 07.030 |
significance And Use:
In the design and operation of reverse osmosis installations, it is important to predict the calcium carbonate scaling properties of the concentrate stream. Because of the increase in total... View More
scope:
1.1 This practice covers the calculation and adjustment of the Langelier saturation index for the concentrate stream of a reverse osmosis device. This index is used to determine the need for calcium carbonate scale control in the operation and design of reverse osmosis installations. This practice is applicable for concentrate streams containing xx 10 to 10 000 mg/L of total dissolved solids. For concentrate containing over 10 000 mg/L see Practice D 4582.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History