DLA - DSCC-VID-V62/04661 REV A

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE OR GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 February 2007
Status: inactive
Page Count: 10
scope:

This drawing documents the general requirements of a high performance quadruple 2-input positive OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and an extended operating temperature range of -55°C to +125°C for device type 02.

Document History

December 11, 2020
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE OR GATE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance quadruple 2-input positive OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type...
July 23, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and an...
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and an...
DSCC-VID-V62/04661 REV A
February 21, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01 and an...
March 8, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE OR GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement