ASTM International - ASTM D2344/D2344M-00e1
Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
| Organization: | ASTM International |
| Publication Date: | 10 March 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm [0.25 in.] thick. The beam is loaded in three-point bending.
1.2 Application of this test method is limited to continuous- or discontinuous-fiber-
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
Document History