ASTM International - ASTM D2344/D2344M-16

Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 8
ICS Code (Laminated sheets): 83.140.20
significance And Use:

5.1 In most cases, because of the complexity of internal stresses and the variety of failure modes that can occur in this specimen, it is not generally possible to relate the short-beam strength... View More

scope:

1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm [0.25 in.] thick. The beam is loaded in three-point bending.

1.2 Application of this test method is limited to continuous- or discontinuous-fiber-reinforced polymer matrix composites, for which the elastic properties are balanced and symmetric with respect to the longitudinal axis of the beam.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 15, 2022
Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm...
ASTM D2344/D2344M-16
July 1, 2016
Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm...
October 1, 2013
Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm...
January 15, 2006
Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm...
March 10, 2000
Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
1.1 This test method determines the short-beam strength of high-modulus fiber-reinforced composite materials. The specimen is a short beam machined from a curved or a flat laminate up to 6.00 mm...
Advertisement