ASTM International - ASTM A541/A541M-05
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components.
1.2 All grades are considered weldable under proper conditions. Welding technique is of fundamental importance, and it is presupposed that welding procedure and inspection will be in accordance with approved methods for the grade of material used.
Note 1-Grades 1 and 1A have different chemistries but the same mechanical requirements.Designa
1.3 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as the standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.4 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
abstract:
This specification covers quenched and tempered carbon and alloy steel forgings for pressure vessel components. Heat and product analyses shall be performed to evaluate material conformance with... View More
Document History