ASTM International - ASTM A541/A541M-05(2010)

Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 6
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components.

1.2 All grades are considered weldable under proper conditions. Welding technique is of fundamental importance, and it is presupposed that welding procedure and inspection will be in accordance with approved methods for the grade of material used.

Note 1-Grades 1 and 1A have different chemistries but the same mechanical requirements.

abstract:

This specification covers quenched and tempered carbon and alloy steel forgings for pressure vessel components. Heat and product analyses shall be performed to evaluate material conformance with... View More

Document History

March 1, 2020
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
1.1 This specification2 covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components. 1.2 All grades are considered weldable under proper conditions....
March 1, 2015
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
1.1 This specification2 covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components. 1.2 All grades are considered weldable under proper conditions....
ASTM A541/A541M-05(2010)
October 1, 2010
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
This specification covers quenched and tempered carbon and alloy steel forgings for pressure vessel components. Heat and product analyses shall be performed to evaluate material conformance with...
March 1, 2005
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
1.1 This specification covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components. 1.2 All grades are considered weldable under proper conditions....
March 1, 2004
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
1.1 This specification covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components. 1.2 All grades are considered weldable under proper conditions....
September 10, 1999
Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
1.1 This specification covers requirements for quenched and tempered carbon and alloy steel forgings for pressure vessel components. 1.2 All grades are considered weldable under proper conditions....
Advertisement