ASTM International - ASTM B570-05

Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys.

Copper Alloy UNS No. Nominal % Composition Beryllium
C170001.7
C172001.9

Note 1-Requirements for copper-beryllium alloy rod and bar appear in Specification B 196/B 196M (Section 2).

1.2 Unless otherwise specified, Copper Alloy UNS No. C17200 shall be the alloy furnished whenever Specification B 570 is specified without any alloy designation.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are for information only and are not considered standard.

1.4 The following hazard statement pertains only to the test method portions of the specification:

1.4.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions (UNS Nos. C17000 and C17200)
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from Copper Alloy UNS Nos. C17000 and C17200. Note 1: Requirements for...
October 1, 2016
Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition Beryllium    ...
October 1, 2010
Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
This specification establishes the requirements for copper-beryllium alloy (UNS nos. C17000 and C17200) forgings and extrusions. The material of manufacture shall be cast or wrought billet of C17000...
October 1, 2006
Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
October 1, 2005
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
ASTM B570-05
March 1, 2005
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
October 10, 2001
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
October 10, 2001
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
Advertisement