ASTM International - ASTM B570-16

Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys.

Copper Alloy UNS No. Nominal % Composition
Beryllium
   
C17000
C17200
1.7
1.9

Note 1: Requirements for copper-beryllium alloy rod and bar appear in Specification B196/B196M (Section 2).

1.2 Unless otherwise specified, Copper Alloy UNS No. C17200 shall be the alloy furnished whenever Specification B570 is specified without any alloy designation.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.4 The following safety hazard caveat pertains only to the test method(s) described in this specification:

1.4.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for copper-beryllium alloy (UNS nos. C17000 and C17200) forgings and extrusions. The material of manufacture shall be cast or wrought billet of... View More

Document History

October 1, 2022
Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions (UNS Nos. C17000 and C17200)
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from Copper Alloy UNS Nos. C17000 and C17200. Note 1: Requirements for...
ASTM B570-16
October 1, 2016
Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition Beryllium    ...
October 1, 2010
Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
This specification establishes the requirements for copper-beryllium alloy (UNS nos. C17000 and C17200) forgings and extrusions. The material of manufacture shall be cast or wrought billet of C17000...
October 1, 2006
Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
October 1, 2005
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
March 1, 2005
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
October 10, 2001
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
October 10, 2001
Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Copper Alloy UNS No. Nominal % Composition...
Advertisement