ASTM International - ASTM D4819-96(2005)
Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics as defined in Section .
1.2 Extruded or molded shapes too small to permit the cutting of standard test specimens are difficult to classify or test by standard test methods and will usually require special testing procedures or the use of standard test sheets.
1.3 In case of conflict between the provisions of this specification and those of detailed specifications for a particular product, the latter shall take precedence. These detailed specifications for the flexible closed-cell polyolefin plastic foams should state the particular test or tests desired.
1.4 In cases involving referee decisions, SI units shall be used.
1.5 This specification does not contain test procedures or values for all the suffix letters listed in and . Where the procedure is not described in this specification or special limits are desired, or both, the test procedures and values must be arranged between the purchaser and the supplier.
1.6 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. There is no similar or equivalent ISO standard.
abstract:
This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics. Two types of flexible, closed-cell polyolefin foams are covered: type... View More
Document History