ASTM International - ASTM D4819-96

Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1996
Status: inactive
Page Count: 4
ICS Code (Cellular materials): 83.100
scope:

1.1 This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics as defined in Section 3.

1.2 Extruded or molded shapes too small to permit the cutting of standard test specimens are difficult to classify or test by standard test methods and will usually require special testing procedures or the use of standard test sheets.

1.3 In case of conflict between the provisions of this specification and those of detailed specifications for a particular product, the latter shall take precedence. These detailed specifications for the flexible closed-cell polyolefin plastic foams should state the particular test or tests desired.

1.4 In cases involving referee decisions, SI units shall be used.

1.5 This specification does not contain test procedures or values for all the suffix letters listed in Tables 1 and 2. Where the procedure is not described in this specification or special limits are desired, or both, the test procedures and values must be arranged between the purchaser and the supplier.

1.6 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Note 1- There is no similar or equivalent ISO standard.

Document History

July 1, 2021
Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
1.1 This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics as defined in Section 3. 1.2 Extruded or molded shapes too small to...
September 1, 2013
Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
1.1 This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics as defined in Section 3. 1.2 Extruded or molded shapes too small to...
March 1, 2005
Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
1.1 This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics as defined in Section . 1.2 Extruded or molded shapes too small to...
ASTM D4819-96
March 10, 1996
Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
1.1 This specification applies to flexible closed-cell materials made from polyolefin plastics and blends of polyolefin plastics as defined in Section 3. 1.2 Extruded or molded shapes too small to...
Advertisement