ETSI - PRETS 300 805-1

Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS & TP)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 95
scope:

This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the Inter-exchange signalling protocol for Private Integrated Services Networks (PISN).

The objective of this TSS and TPs specification is to provide conformance tests which give a high probability of inter-operability of the Network Layer. The TSS and TPs specification covers the procedures described in ETS 300 172 [1].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5] and ISO/IEC 9646-3 [6]) is used as basis for the test methodology.

This TSS and TPs specification standard is applicable for the support of Basic Call, at the Q-reference point between Private Integrated Services Network Exchanges (PINXs) connected together within a PISN. The Q reference point is defined in ETS 300 475-1 [7].

Document History

May 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
February 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure (TSS) and Test Purposes (TPs) for the Network Layer, Circuit Mode Basic Services of the Inter-exchange signalling protocol for Private...
August 1, 1999
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the Test Suite Structure (TSS) and Test Purposes (TPs) for the Network Layer, Circuit Mode Basic Services of the Inter-exchange signalling protocol for Private...
February 1, 1998
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS&TP)
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the...
November 1, 1997
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS & TP)
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the...
PRETS 300 805-1
January 1, 1996
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS & TP)
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the...

References

Advertisement