ETSI - ETS 300 805-1
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 1: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 94 |
scope:
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the Inter-exchange signalling protocol for Private Integrated Services Networks (PISN).
The objective of this TSS and TPs specification is to provide conformance tests which give a high probability of inter-operability of the Network Layer. The TSS and TPs specification covers the procedures described in ETS 300 172 [1].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5] and ISO/IEC 9646-3 [6]) is used as basis for the test methodology.
This TSS and TPs specification standard is applicable for the support of Basic Call, at the Q-reference point between Private Integrated Services Network Exchanges (PINXs) connected together within a PISN. The Q reference point is defined in ETS 300 475-1 [7].
Document History