ASTM International - ASTM B86-04e2

Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 7
ICS Code (Lead, zinc and tin products): 77.150.60
scope:

1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as follows:

See , Footnote B

UNS

ASTM

Common

Traditional

Z33520AG 40A Alloy 3Zamak 3
Z33523AG 40BAlloy 7Zamak 7
Z35531AC 41A Alloy 5Zamak 5
Z35541AC 43AAlloy 2Zamak 2
Z35636ZA-8
Z35631ZA-12
Z35841ZA-27

SAE Specification, Nos. 903 and 925 conform to the requirements for alloys AG40A and AC41A, respectively.

1.2 Zinc Alloys Z33520, Z33523, Z35531, and Z35541 are used primarily in the manufacture of pressure die castings. Zinc-Aluminum Alloys Z35636, Z35631, and Z35841 are used in the manufacture of both foundry and pressure die castings. These alloys are also fabricated into continuous cast bar stock used for prototyping and screw machine stock.

1.3 The values stated in inch-pound units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
October 1, 2022
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
November 1, 2018
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
November 1, 2018
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
February 1, 2013
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
June 1, 2011
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
October 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
April 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
April 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
October 1, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
September 1, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
April 15, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
November 1, 2008
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
August 1, 2006
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
> 1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
November 1, 2005
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
ASTM B86-04e2
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
June 10, 2003
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: UNS...
April 10, 1998
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: UNS ASTMA COMMON...
Advertisement