ASTM International - ASTM B86-09

Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2009
Status: inactive
Page Count: 8
scope:

1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as follows:

CommonTraditional ASTM

A

UNS
Alloy 3Zamak 3AG 40A

B

Z33520
Alloy 7Zamak 7AG 40BZ33523
Alloy 5Zamak 5AC 41A

B

Z35531
Alloy 2Zamak 2AC 43AZ35541
ZA-8ZA-8...Z35636
ZA-12 ZA-12...Z35631
ZA-27 ZA-27...Z35841
_________

A See Table 1, Footnote C.

B SAE Specification, Nos. 903 and 925 conform to the requirements for alloys AG40A and AC41A, respectively.


1.2 Zinc Alloys Z33520, Z33523, Z35531, and Z35541 are used primarily in the manufacture of pressure die castings. Zinc-Aluminum Alloys Z35636, Z35631, and Z35841 are used in the manufacture of both foundry and pressure die castings. These alloys are also fabricated into continuous cast bar stock used for prototyping and screw machine stock.

1.3 The values stated in inch-pound units are to be regarded as standard.

1.4 Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are described in Appendix X1.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

TABLE 1 Chemical Requirements

ElementAlloy 3

A,B,C,D
Zamak 3
(AG40A)
Z33520

Alloy 7

A ,B,C,D
Zamak 7
(AG40B)
Z33523

Alloy 5

A,B,C,D
Zamak 5
(AC41A)
Z35531

Alloy 2

A,C,,D
Zamak
(AC43A)
Z355412

ZA-8

A,C,E
ZA-8
Z35636

ZA-12

A,C ,E
ZA-12
Z35631

ZA-2

A,C,E
ZA-27
Z35841

Aluminum3.5-4.33.5-4.33.5-4.3 3.5-4.38.0-8.810.5-11.525.0-28.0
Magnesium0.020-0.05

F

0.005-0.0200.03-0.08

F

0.020-0.050 0.015-0.0300.015-0.0300.010-0.020
Copper 0.25 max

G

0.25 max0.75-1.252.5-3.00.8-1.30.5-1.2 2.0-2.5
Iron, max0.1000.0750.1000.1000.0750.0750.075
Lead, max0.0050.0030.005 0.0050.0060.0060.006
Cadmium, max0.0040.00200.004 0.0040.0060.0060.006
Tin, max0.0030.00100.003 0.0030.0030.0030.003
Nickel . . .0.005-0.020. . .. . .. . .. . .. . .
Zinc

H

remainder remainderremainderremainder remainderremainderremainder

A For purposes of acceptance and rejection, the observed value or calculated value obtained from analysis should be rounded to the nearest unit in the last right-hand place of figures, used in expressing the specified limit, in accordance with the rounding procedure prescribed in Practice E 29.

B Zinc alloy castings may contain nickel, chromium, silicon, and manganese in amounts of 0.02, 0.02, 0.035, and 0.06 % respectively. No harmful effects have ever been noted due to the presence of these elements in these concentrations and, therefore, analyses are not required for these elements, with the exception of nickel analysis for Z33522.

C ASTM alloy designations were established in accordance with Practice B 275. The UNS designations were established in accordance with Practice E 527. The last digit of a UNS number differentiates between alloys of similar composition. The UNS designations for ingot and casting versions of an alloy were not assigned in the same sequence for all alloys.

D When this material is required to conform to ISO 301, the chemical limits for thallium and indium each shall not exceed 0.001 %.

E Zinc-aluminum ingot for foundry and pressure die casting may contain chrome, manganese, or nickel in amounts of up to 0.01 % each or 0.03 % total. No harmful effects have ever been noted due to the presence of these elements in up to these concentrations and, therefore, analyses are not required for these elements.

F Magnesium may be as low as 0.015 % provided that the lead, cadmium, and tin do not exceed 0.003, 0.003, and 0.001 % respectively.

G For the majority of commercial applications, a copper content in the range from 0.25 to 0.75 % will not adversely affect the serviceability of die castings and should not serve as a basis for rejection.

H Determined arithmetically by difference.

abstract:

This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;... View More

Document History

November 1, 2023
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
October 1, 2022
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
November 1, 2018
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
November 1, 2018
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
February 1, 2013
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
June 1, 2011
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
October 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
April 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
April 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
October 1, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
September 1, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
ASTM B86-09
April 15, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
November 1, 2008
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
August 1, 2006
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
> 1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
November 1, 2005
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
June 10, 2003
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: UNS...
April 10, 1998
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: UNS ASTMA COMMON...
Advertisement