ASTM International - ASTM C1410-05a
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from -40 to 350°F (-40 to 177°C) in industrial environments.
1.2 The use of thermal insulation materials covered by this specification may be governed by building codes that address fire performance.
1.3 The use of an appropriate vapor retarder is required on cold surface applications where water vapor could condense and cause a decrease in thermal performance. Refer to Practice C755 for selection of vapor retarders. Facings shall be agreed upon between the purchaser and the manufacturer or supplier. This specification addresses the foam alone.
1.4 The values stated in inch-pounds are to be regarded as the standard. The SI units given in parentheses are provided for information only and may be approximate.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers cellular melamine thermal and sound-absorbing insulation for use in industrial environments operating within the specified temperature range. Some applications of the... View More
Document History