ASTM International - ASTM C1410-05ae1

Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 4
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F (−40 to +177°C) in industrial environments.

1.2 Some uses of thermal insulation materials covered by this specification are governed by building codes that address fire performance.

1.3 The use of an appropriate vapor retarder is required on cold surface applications where water vapor condense and cause a decrease in thermal performance. Refer to Practice C755 for selection of vapor retarders. Facings shall be agreed upon between the purchaser and the manufacturer or supplier.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers cellular melamine thermal and sound-absorbing insulation for use in industrial environments operating within the specified temperature range. Some applications of the... View More

Document History

March 1, 2023
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from -40 to +350°F...
April 15, 2017
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F...
September 1, 2014
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F...
May 15, 2013
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F...
September 1, 2012
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F...
November 1, 2010
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F...
May 1, 2005
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from -40 to 350°F...
ASTM C1410-05ae1
May 1, 2005
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from −40 to +350°F...
December 10, 1998
Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
1.1 This specification covers the type, physical properties, and dimensions of open-cell melamine foam intended for use as thermal and sound-absorbing insulation for temperatures from -40 to 350°F...
Advertisement