ASTM International - ASTM B770-05

Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in .

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only.

1.3 The following safety hazard caveat pertains only to the test methods described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

October 1, 2021
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for sand castings produced from copper-beryllium alloys. The following alloys are covered: Copper Alloy UNS No. Designation Copper Nickel...
May 1, 2015
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in Table 1.2...
April 1, 2010
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
This specification establishes requirements for copper-beryllium alloy sand castings for general applications and covers Copper Alloy UNS Nos. C81400, C82000, C82200, C82400, C82500, C82510, C82600,...
October 1, 2009
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in Table 1....
April 1, 2008
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
This specification establishes requirements for copper-beryllium alloy sand castings for general applications and covers Copper Alloy UNS Nos. C81400, C82000, C82200, C82400, C82500, C82510, C82600,...
ASTM B770-05
May 1, 2005
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in . 1.2...
April 10, 2002
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in Table...
April 10, 2002
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in Table...
Advertisement