ASTM International - ASTM B770-08
Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
| Organization: | ASTM International |
| Publication Date: | 1 April 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for copper-beryllium alloy sand castings for general applications and nominal compositions alloys defined by this specification are shown in Table 1.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following safety hazard caveat pertains only to the test methods described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification establishes requirements for copper-beryllium alloy sand castings for general applications and covers Copper Alloy UNS Nos. C81400, C82000, C82200, C82400, C82500, C82510,... View More
Document History