ASTM International - ASTM D2565-99

Standard Practice for Xenon Arc Exposure of Plastics Intended for Outdoor Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1999
Status: inactive
Page Count: 5
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

1.1 This practice covers procedures applicable when Practice G26 is employed for exposure of plastics. Reference is made to sample preparation and evaluation of test results.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Note 1-Practice D2565 and ISO/DIS4892 are related in title and in technical content. However, the user should note that there may be significant technical differences. ISO/DIS4892 permits the use of different instruments and different procedures among users.

Document History

October 1, 2023
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
4.1 The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many...
September 15, 2016
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
4.1 The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many...
March 1, 2008
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many...
ASTM D2565-99
January 10, 1999
Standard Practice for Xenon Arc Exposure of Plastics Intended for Outdoor Applications
1.1 This practice covers procedures applicable when Practice G26 is employed for exposure of plastics. Reference is made to sample preparation and evaluation of test results. 1.2 This standard does...
January 1, 1992
Standard Practice for Operating Xenon Arc-Type Light-Exposure Apparatus with and Without Water for Exposure of Plastics
A description is not available for this item.
July 28, 1970
Standard Recommended Practice For Operating Xenon Arc-Type (Water-Cooled) Light - And Water-Exposure Apparatus For Exposure Of Plastics
A description is not available for this item.
Advertisement