ASTM International - ASTM D2565-16

Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2016
Status: inactive
Page Count: 7
ICS Code (Rubber and plastics products in general): 83.140.01
significance And Use:

4.1 The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many... View More

scope:

1.1 This practice covers specific procedures and test conditions that are applicable for xenon-arc exposure of plastics conducted in accordance with Practices G151 and G155. This practice also covers the preparation of test specimens, the test conditions best suited for plastics, and the evaluation of test results.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: This practice and ISO 4892-2 address the same subject matter, but differ in technical content.

Document History

October 1, 2023
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
4.1 The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many...
ASTM D2565-16
September 15, 2016
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
4.1 The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many...
March 1, 2008
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
The ability of a plastic material to resist deterioration of its electrical, mechanical, and optical properties caused by exposure to light, heat, and water can be very significant for many...
January 10, 1999
Standard Practice for Xenon Arc Exposure of Plastics Intended for Outdoor Applications
1.1 This practice covers procedures applicable when Practice G26 is employed for exposure of plastics. Reference is made to sample preparation and evaluation of test results. 1.2 This standard does...
January 1, 1992
Standard Practice for Operating Xenon Arc-Type Light-Exposure Apparatus with and Without Water for Exposure of Plastics
A description is not available for this item.
July 28, 1970
Standard Recommended Practice For Operating Xenon Arc-Type (Water-Cooled) Light - And Water-Exposure Apparatus For Exposure Of Plastics
A description is not available for this item.
Advertisement