ASTM International - ASTM F2080-05

Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 7
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in., 11/2-in., and 2 in. nominal diameters, whereby the PEX pipe is cold-expanded before fitting assembly. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and cold, potable water distribution systems, as well as sealed central heating, including under-floor heating systems, with continuous operation at pressures up to and including 100 psi (690 kPa), and at temperatures up to and including 180F (82C).

1.2 Included in this specification are the requirements for materials, workmanship, dimensions, and markings to be used on the fittings and compression-sleeves. Performance requirements are as referenced in Specification F 877.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI values stated in parentheses are provided for information purposes only.

1.4 The following precautionary caveat pertains only to the test method portion, Section 10, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2023
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2019
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2018
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
August 1, 2016
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2015
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in accordance with Specification F876 in 3/8-in.,...
August 1, 2015
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2012
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2012
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
December 1, 2009
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., ½-in., 5/8-in., ¾ -in., 1-in., 1¼-in.,...
April 15, 2008
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., ½-in., 5/8-in., ¾-in., 1-in., 1¼-in.,...
ASTM F2080-05
May 1, 2005
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
April 1, 2004
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
December 10, 2002
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 1/2-in., 3/4-in., and 1-in. nominal diameters,...
January 10, 2001
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in ½-in., ¾-in., and 1-in. nominal diameters,...
Advertisement