ASTM International - ASTM F2080-16

Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2016
Status: inactive
Page Count: 8
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in., 11/2-in., and 2 in. nominal diameters, meeting the requirements of Specification F876 and for use with Polyethylene of Raised Temperature (PE-RT) pipe in 3/8 , 1/2 , 5/8 , 3/4 , 1, 1- 1/4 , nominal diameters meeting the requirements of Specification F2769, whereby the pipe is cold-expanded before fitting assembly. The components covered by this specification are intended for use in residential and commercial, hot and cold, potable water distribution systems or other applications such as municipal water service lines, radiant panel heating systems, hydronic baseboard heating systems, snow and ice melting systems, geothermal underground pipe systems and building services pipe with continuous operation at pressures up to and including 100 psi (690 kPa), and at temperatures up to and including 180°F (82°C).

1.2 Included in this specification are the requirements for materials, workmanship, dimensions, and markings to be used on the fittings and compression-sleeves. Performance requirements are as referenced in Specification F877 for systems containing PEX pipe and Specification F2769 for systems containing PE-RT pipe.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following precautionary caveat pertains only to the test method portion, Section 10, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal... View More

Document History

February 1, 2023
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2019
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2018
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
ASTM F2080-16
August 1, 2016
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2015
Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with crosslinked polyethylene (PEX) plastic pipe in accordance with Specification F876 in 3/8-in.,...
August 1, 2015
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2012
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
November 1, 2012
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
December 1, 2009
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., ½-in., 5/8-in., ¾ -in., 1-in., 1¼-in.,...
April 15, 2008
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., ½-in., 5/8-in., ¾-in., 1-in., 1¼-in.,...
May 1, 2005
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
April 1, 2004
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in.,...
December 10, 2002
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 1/2-in., 3/4-in., and 1-in. nominal diameters,...
January 10, 2001
Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in ½-in., ¾-in., and 1-in. nominal diameters,...
Advertisement