ASTM International - ASTM B424-05
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers rolled nickel-iron-chromium
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers rolled nickel-iron-chromium
Document History
UNS N06845) Plate, Sheet, and Strip