ASTM International - ASTM B424-11

Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
scope:

1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845) plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221) plate, sheet, and strip. The material shall conform to the chemical composition... View More

Document History

October 1, 2022
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N08642, UNS N06845, UNS N08221, UNS N08825, and UNS N08827) plate, sheet, and strip. 1.2 The values stated in...
November 1, 2019
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827)3 plate, sheet, and strip. 1.2 The values stated in inch-pound...
November 1, 2019
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827)3 plate, sheet, and strip. 1.2 The values stated in inch-pound...
June 1, 2016
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to...
ASTM B424-11
October 1, 2011
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and
UNS N06845) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845) plate, sheet, and strip. 1.2 The values stated in inch-pound units are to...
October 1, 2009
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded...
May 1, 2005
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as...
January 1, 1993
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chro- mium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded...
Advertisement