ASTM International - ASTM C506-05a

Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2005
Status: inactive
Page Count: 7
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts.

1.2 A complete metric companion to Specification C 506 has been developed-C 506M; therefore, no metric equivalents are presented in this specification.

Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.

Document History

September 15, 2022
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
September 1, 2022
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
September 1, 2020
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
September 1, 2020
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
July 15, 2019
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
July 1, 2019
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
October 1, 2018
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
November 1, 2016
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
March 1, 2016
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
January 1, 2016
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
January 1, 2015
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
May 1, 2014
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
February 15, 2013
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
January 15, 2013
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
September 15, 2012
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
May 1, 2012
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
February 1, 2011
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. The aggregate shall be so...
October 1, 2010
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. The aggregate shall be so...
April 1, 2010
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. The aggregate shall be so...
February 1, 2010
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. The aggregate shall be so...
June 1, 2009
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. The aggregate shall be so...
April 15, 2008
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. The aggregate shall be so...
January 15, 2008
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete...
March 15, 2007
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric...
ASTM C506-05a
May 15, 2005
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 A complete metric...
Advertisement