ASTM International - ASTM C506-07
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
| Organization: | ASTM International |
| Publication Date: | 15 March 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers reinforced arch-shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts.
1.2 A complete metric companion to Specification C 506 has been developed-C 506M; therefore, no metric equivalents are presented in this specification.
Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.
Document History