ASTM International - ASTM C1272-05
Standard Specification for Heavy Vehicular Paving Brick
| Organization: | ASTM International |
| Publication Date: | 15 May 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial driveways, and aircraft taxiways. These units are not intended for applications covered by Specifications C 410 or C 902.
1.2 Units are manufactured from clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements of this specification (see firing, fired bond, and incipient fusion in Terminology C 43).
1.3 Brick may be shaped during manufacture by extruding, molding, or pressing. Brick may have spacing lugs, chamfered edges, or both.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History