ASTM International - ASTM C1272-11

Standard Specification for Heavy Vehicular Paving Brick

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 4
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial driveways, and aircraft taxiways. These units are not intended for applications covered by Specifications C410 or C902.

1.2 Units are manufactured from clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements of this specification (see Terminology C1232).

1.3 Brick may be shaped during manufacture by extruding, molding, or pressing. Brick may have spacing lugs, chamfered edges, or both.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers heavy vehicular paving bricks designed for use in streets, commercial driveways, aircraft taxiways, and other places where there is a high volume of heavy vehicular... View More

Document History

December 1, 2022
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
July 1, 2022
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
December 1, 2021
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 1, 2017
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
December 1, 2016
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 1, 2016
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
January 15, 2016
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
December 1, 2015
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
December 15, 2014
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
September 1, 2014
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
February 1, 2014
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
December 1, 2011
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
ASTM C1272-11
August 1, 2011
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 1, 2010
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 1, 2007
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
December 15, 2005
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
May 15, 2005
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 1, 2004
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
February 1, 2004
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 10, 2002
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
June 10, 2000
Standard Specification for Heavy Vehicular Paving Brick
1.1 This specification covers brick intended for use as a paving material in areas with a high volume of heavy vehicular traffic. The units are designed for use in such places as streets, commercial...
Advertisement