ASTM International - ASTM D3222-05

Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2005
Status: inactive
Page Count: 5
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in scientific literature). This specification covers thermoplastic resin materials supplied in pellet or powder form.

1.2 This specification applies only to the virgin homopolymer prepared from vinylidene fluoride, not copolymers, reinforced, filled grades or special grades with additives or treatments for modification of attributes.

1.3 The tests involved are intended to provide information for specification of unmodified PVDF homopolymer resins. It is not the purpose of this specification to provide engineering data for design purposes.

1.4 PVDF fluoroplastics melt between 156 and 180°C [312 and 356°F] and are thermally stable up to about 370°C [698°F]. (Warning-Evolution of corrosive and toxic hydrogen fluoride can occur under certain conditions.)

1.5 The values stated in SI units, as detailed in IEEE/SI-10, are to be regarded as the standard. The values given in brackets are for information only.

Note 1-PVDF exhibits polymorphism. The type and extent of crystalline structure varies with the thermomechanical history of the sample. Specimens prepared by techniques different than prescribed in this specification can have properties that vary from the values specified.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 10.

Note 2-There is no equivalent ISO standard for this specification. Information in this specification is technically equivalent to related information in ISO 12086-1 and ISO 12086-2.

abstract:

This specification covers melt processable unmodified poly(vinylidene fluoride) (PVDF) molding, extrusion and coating materials. This specification covers only virgin homopolymer prepared from... View More

Document History

July 1, 2026
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
September 1, 2021
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
December 1, 2020
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
August 1, 2018
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
May 1, 2018
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
May 1, 2015
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
November 1, 2010
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
ASTM D3222-05
July 1, 2005
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF 2 in...
April 10, 1999
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
Advertisement