ASTM International - ASTM D3222-99

Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 5
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in scientific literature). This specification covers thermoplastic resin materials supplied in pellet or powder form.

1.2 This specification applies only to the virgin homopolymer prepared from vinylidene fluoride, not copolymers, reinforced, filled grades or special grades with additives or treatments for modification of attributes.

1.3 The values stated in SI units and the practices of Practice E380 incorporated herein are to be regarded as standard except where common usage or test method specify common units acceptable within Practice E380.

1.4 The tests involved are intended to provide information for specification of unmodified PVDF homopolymer resins. It is not the purpose of this specification to provide engineering data for design purposes.

1.5 PVDF fluoroplastics melt between 156 and 180°C (312 and 356°F) and are thermally stable up to about 370°C (698°F).

Note 1-Evolution of corrosive and toxic hydrogen fluoride can occur under certain conditions.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Note 1 and Section 9.

Note 2-PVDF exhibits polymorphism. The type and extent of crystalline structure varies with the thermomechanical history of the sample. Specimens prepared by techniques different than prescribed in this specification could have properties that may vary from the values specified.

Document History

July 1, 2026
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
September 1, 2021
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
December 1, 2020
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
August 1, 2018
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
May 1, 2018
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
May 1, 2015
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
November 1, 2010
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
July 1, 2005
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF 2 in...
ASTM D3222-99
April 10, 1999
Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in...
Advertisement