ASTM International - ASTM D2786-91(2001)e1
Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry
| Organization: | ASTM International |
| Publication Date: | 15 October 1991 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
1.1 This test method covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average carbon numbers 16 through 32. The saturate types include alkanes (0-rings), single-ring naphthenes, and five fused naphthene types with 2, 3, 4, 5, and 6 rings. The nonsaturate type is monoaromatic. Noncondensed naphthenes are analyzed as single rings. Samples must be nonolefinic and must contain less than 5 volume % monoaromatic. Composition data are in volume percent.
1.2 The values stated in acceptable SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History