ASTM International - ASTM D2786-91(2016)

Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry (Withdrawn 2023)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 8
ICS Code (Liquid fuels): 75.160.20
significance And Use:

5.1 A knowledge of the hydrocarbon composition of process streams and petroleum products boiling within the range of 205 °C to 540 °C (400 °F to 1000 °F) is useful in following the effect of... View More

scope:

1.1 This test method2 covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average carbon numbers 16 through 32. The saturate types include alkanes (0-rings), single-ring naphthenes, and five fused naphthene types with 2, 3, 4, 5, and 6 rings. The nonsaturate type is monoaromatic. Noncondensed naphthenes are analyzed as single rings. Samples must be nonolefinic and must contain less than 5 volume % monoaromatic. Composition data are in volume percent.

1.2 The values stated in acceptable SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D2786-91(2016)
October 1, 2016
Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry (Withdrawn 2023)
1.1 This test method2 covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average...
October 1, 2011
Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry
1.1 This test method covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average...
May 1, 2006
Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry
1.1 This test method covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average...
October 15, 1991
Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry
1.1 This test method covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average...
October 15, 1991
Standard Test Method for Hydrocarbon Types Analysis of Gas-Oil Saturates Fractions by High Ionizing Voltage Mass Spectrometry
1.1 This test method covers the determination by high ionizing voltage mass spectrometry of seven saturated hydrocarbon types and one aromatic type in saturate petroleum fractions having average...
Advertisement