ASTM International - ASTM B5-00(2005)

Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars.

1.2 Copper under this specification corresponds to the designations "ETP" (UNS C11000) and "FRHC" (UNS C11020) as shown in Classification B 224. These coppers may also be used to produce coppers corresponding to the following:

1.3 Although this specification includes certain UNS designations as described in Practice E 527, these designations are for cross reference only and are not specification requirements. Therefore, in case of conflict, this ASTM specification shall govern.

1.4 UnitsThe values stated in inch-pound units are the standard, except for electrical resistivity, which is expressed in SI units. The values given in parentheses are mathematical conversions to SI units, which are provided for information only, and are not considered the standard.

abstract:

This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper wires under this specification include... View More

Document History

October 1, 2022
Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
1.1 This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. 1.2 Copper under this specification...
October 1, 2016
Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
1.1 This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. 1.2 Copper under this specification...
April 1, 2011
Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper wires under this specification include UNS...
ASTM B5-00(2005)
October 1, 2005
Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
1.1 This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. 1.2 Copper under this specification...
March 10, 2000
Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
1.1 This specification establishes the requirements for high conductivity tough-pitch copper wire bars, cakes, slabs, billets, ingots, and ingot bars. 1.2 Copper under this specification corresponds...
Advertisement