ASTM International - ASTM B5-16
Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
significance And Use:
14.1 Calculated values shall be rounded to the specified number of places in accordance with Practice E29.
scope:
1.1 This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars.
1.2 Copper under this specification corresponds to the designations "ETP" (UNS C11000) and "FRHC" (UNS C11020) as shown in Classification B224. These coppers may also be used to produce coppers corresponding to the following:
| Copper UNS No. | Classification B224 Designation |
| C11300, C11400, C11500, and C11600 | STP |
| C12000 | DLP |
| C12200 | DHP |
| C12300 | DHPS |
| C14520 | DPTE |
1.3 Although this specification includes certain UNS designations as described in Practice E527, these designations are for cross reference only and are not specification requirements. Therefore, in case of conflict, this ASTM specification shall govern.
1.4 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4.1 Exception-Elec
abstract:
This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper wires under this specification include... View More
Document History