ASTM International - ASTM E694-99(2005)

Standard Specification for Laboratory Glass Volumetric Apparatus

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 7
scope:

1.1 This specification covers general requirements common to glass volumetric apparatus. Specific dimensions and tolerances for applicable instruments are given in other specifications as cited throughout this specification. Glass must conform to specifications E 438 and be calibrated in accordance with Practice E 542.

1.1.1 Class AEach instrument shall be marked with the letter A to signify compliance with applicable construction and accuracy requirements. Instruments may be marked with an identification marker (serial number) at the option of the manufacturer.

1.1.2 Class BGeneral purpose instruments are of the same basic design as Class A. However, volumetric tolerances for Class B instruments shall be within twice the specified range allowed for Class A unless otherwise specified.

abstract:

This specification covers general requirements for laboratory glass volumetric apparatus of Class A and B. The volumetric apparatus shall be manufactured from glass of suitable chemical and... View More

Document History

February 1, 2024
Standard Specification for Laboratory Glass Volumetric Apparatus
1.1 This specification covers general requirements common to glass volumetric apparatus. Specific dimensions and tolerances for applicable instruments are given in other specifications as cited...
January 1, 2018
Standard Specification for Laboratory Glass Volumetric Apparatus
1.1 This specification covers general requirements common to glass volumetric apparatus. Specific dimensions and tolerances for applicable instruments are given in other specifications as cited...
July 1, 2010
Standard Specification for Laboratory Glass Volumetric Apparatus
This specification covers general requirements for laboratory glass volumetric apparatus of Class A and B. The volumetric apparatus shall be manufactured from glass of suitable chemical and thermal...
ASTM E694-99(2005)
May 1, 2005
Standard Specification for Laboratory Glass Volumetric Apparatus
This specification covers general requirements for laboratory glass volumetric apparatus of Class A and B. The volumetric apparatus shall be manufactured from glass of suitable chemical and thermal...
December 10, 1999
Standard Specification for Laboratory Glass Volumetric Apparatus
1.1 This specification covers general requirements common to glass volumetric apparatus. Specific dimensions and tolerances for applicable instruments are given in other specifications as cited...
Advertisement