ASTM International - ASTM E694-18
Standard Specification for Laboratory Glass Volumetric Apparatus
| Organization: | ASTM International |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers general requirements common to glass volumetric apparatus. Specific dimensions and tolerances for applicable instruments are given in other specifications as cited throughout this specification. Glass must conform to Specifications E438 and be calibrated in accordance with Practice E542.
1.1.1 Class A-Each instrument shall be marked with the letter A to signify compliance with applicable construction and accuracy requirements. Instruments may be marked with an identification marker (serial number) at the option of the manufacturer.
1.1.2 Class B-General purpose instruments are of the same basic design as Class A. However, volumetric tolerances for Class B instruments shall be within twice the specified range allowed for Class A unless otherwise specified.
1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers general requirements for laboratory glass volumetric apparatus of Class A and B. The volumetric apparatus shall be manufactured from glass of suitable chemical and... View More
Document History