ASTM International - ASTM E2425-05

Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 3
ICS Code (Industrial process measurement and control): 25.040.40
scope:

1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 C using poly(methylmethacrylate) as a reference material.

1.2 SI units are the standard

1.3 There is no ISO standard equivalent to this test method.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using...
October 1, 2021
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using...
June 1, 2016
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21°C using...
April 1, 2011
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using...
ASTM E2425-05
September 1, 2005
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 C using...
Advertisement