ASTM International - ASTM E2425-11

Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
ICS Code (Industrial process measurement and control): 25.040.40
significance And Use:

This test method demonstrates conformity of a dynamic mechanical analyzer at an isothermal temperature of 21 °C.

Dynamic mechanical analysis experiments often use linear temperature change.... View More

scope:

1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using ultra-high molecular weight polyethylene as a reference material.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 There is no ISO standard equivalent to this test method.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using...
October 1, 2021
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using...
June 1, 2016
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21°C using...
ASTM E2425-11
April 1, 2011
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 °C using...
September 1, 2005
Standard Test Method for Loss Modulus Conformance of Dynamic Mechanical Analyzers
1.1 This test method describes the performance confirmation or measurement of conformance for the loss modulus scale of a commercial or custom-built dynamic mechanical analyzer (DMA) at 21 C using...
Advertisement