ASTM International - ASTM D6633-05
Standard Test Method for Basic Functional Stability of a Mechanical Pump Dispenser
| Organization: | ASTM International |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Aerosol containers): | 55.130 |
significance And Use:
This test method is used for determining the accelerated usage of a mechanical pump dispenser for consumer usage.
scope:
1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a consumer-type product.
1.2 This test method covers accelerated usage evaluations of mechanical pump dispensers (spray or flow types) with a consumer-type product.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in Section 5.
Document History