ASTM International - ASTM D6633-05(2010)

Standard Test Method for Basic Functional Stability of a Mechanical Pump Dispenser

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 3
ICS Code (Aerosol containers): 55.130
significance And Use:

This test method is used for determining the accelerated usage of a mechanical pump dispenser for consumer usage.

scope:

1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a product.

1.2 This test method covers accelerated usage evaluations of mechanical pump dispensers (spray or flow types) with a product.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in Section 5.

Document History

May 1, 2018
Standard Practice for Basic Functional Stability of a Mechanical Pump Dispenser
1.1 This practice covers the determination of the basic functional stability of a mechanical pump dispenser with a product. 1.2 This practice covers accelerated usage evaluations of mechanical pump...
ASTM D6633-05(2010)
October 1, 2010
Standard Test Method for Basic Functional Stability of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a product. 1.2 This test method covers accelerated usage evaluations of mechanical...
October 1, 2005
Standard Test Method for Basic Functional Stability of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a consumer-type product. 1.2 This test method covers accelerated usage evaluations...
February 10, 2001
Standard Test Method for Basic Functional Stability of a Mechanical Pump Dispenser
1.1 This test method covers the determination of the basic functional stability of a mechanical pump dispenser with a consumer-type product. 1.2 This test method covers accelerated usage evaluations...
Advertisement