ASTM International - ASTM D2980-71(1996)

Standard Test Method for Volume Weights, Water-Holding Capacity, and Air Capacity of Water-Saturated Peat Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1996
Status: inactive
Page Count: 2
ICS Code (Fertilizers): 65.080
scope:

1.1 This empirical test method was designed to evaluate the aeration, water penetration, and water retention properties of peat under field conditions of water saturation.

1.2 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2017
Standard Test Method for Saturated Density, Moisture-Holding Capacity, and Porosity of Saturated Peat Materials
5.1 This test method measures the air-filled spaces (porosity) and the moisture-holding capacity of peat on both a mass and a volume basis under conditions of saturation. If large spaces are present,...
February 1, 2017
Standard Test Method for Saturated Density, Moisture-Holding Capacity, and Porosity of Saturated Peat Materials
5.1 This test method measures the air-filled spaces (porosity) and the moisture-holding capacity of peat on both a mass and a volume basis under conditions of saturation. If large spaces are present,...
February 1, 2010
Standard Test Method for Volume Weights, Water-Holding Capacity, and Air Capacity of Water-Saturated Peat Materials
This test method measures the air spaces of peat and the moisture-holding capacity on either a mass and/or a volume basis under conditions of saturation. If large spaces are present, water and air...
July 1, 2004
Standard Test Method for Volume Weights, Water-Holding Capacity, and Air Capacity of Water-Saturated Peat Materials
This test method measures the air spaces of peat and the moisture-holding capacity on either a mass and/or a volume basis under conditions of saturation. If large spaces are present, water and air...
November 10, 2002
Standard Test Method for Volume Weights, Water-Holding Capacity, and Air Capacity of Water-Saturated Peat Materials
1.1 This test method was designed to evaluate the aeration, water penetration, and water retention properties of peat under field conditions of water saturation. 1.2 This standard does not purport to...
ASTM D2980-71(1996)
October 10, 1996
Standard Test Method for Volume Weights, Water-Holding Capacity, and Air Capacity of Water-Saturated Peat Materials
1.1 This empirical test method was designed to evaluate the aeration, water penetration, and water retention properties of peat under field conditions of water saturation. 1.2 This standard does not...
Advertisement