ASTM International - ASTM D2980-04(2010)
Standard Test Method for Volume Weights, Water-Holding Capacity, and Air Capacity of Water-Saturated Peat Materials
| Organization: | ASTM International |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fertilizers): | 65.080 |
significance And Use:
This test method measures the air spaces of peat and the moisture-holding capacity on either a mass and/or a volume basis under conditions of saturation. If large spaces are present, water and air... View More
scope:
1.1 This test method was designed to evaluate the aeration, water penetration, and water retention properties of peat under field conditions of water saturation.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History